Vishay Precision Group 3W Resistor PR03000202203JAC00

Description
220kR 3W 5% Axial Metal Film Resistor Product overview: PR03000202203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202203JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220kR 3W 5% Axial Metal Film Resistor Product overview: PR03000202203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202203JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220kR 3W 5% Axial Metal Film Resistor Product overview: PR03000202203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202203JAC0 0 can be used for catalog matching and distributor lookup.

220kR 3W 5% Axial Metal Film Resistor Product overview: PR03000202203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202203JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC220KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC220KW-3JCT-ND
Through Hole Resistors PPC220KW-3JCT-ND
220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202203JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202203JAC00TB-ND
Through Hole Resistors 56-PR03000202203JAC00TB-ND
220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

220 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835934
Through Hole Resistors 6835934
Vishay PR03000202203JAC00 Resistor

Vishay PR03000202203JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835934P
Through Hole Resistors 6835934P
Vishay PR03000202203JAC00 Resistor

Vishay PR03000202203JAC00 Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1119118-PR03000202203JAC00
Resistors - Through Hole Resistors 1119118-PR03000202203JAC00
Win Source Part Number: 1119118-PR0300020220 3JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 220 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR03000202203JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 5093NW220K0JA8AFX,PP C220KW-3JTB,BC220KW- 3JTBINACTIVE,BC220KW -3JTB,PPC220KW-3JCT, BC220KW-3JTB-ND,BC22 0KW-3JCT,PPC220KW-3J TB-NDR,BC220KW-3JTB- NDR,PPC220KW-3JCT-ND R,232219514224,BC220 KW-3JCTINACTIVE,BC22 0KW-3JCT-ND,5093NW22 0K0JBC,5093NW220K0J, 2322 195 14224

Win Source Part Number: 1119118-PR03000202203JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 220 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Alternative Parts (Cross-Reference): PR03000202203JAC00.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 5093NW220K0JA8AFX,PPC220KW-3JTB,BC220KW-3JTBINACTIVE,BC220KW-3JTB,PPC220KW-3JCT,BC220KW-3JTB-ND,BC220KW-3JCT,PPC220KW-3JTB-NDR,BC220KW-3JTB-NDR,PPC220KW-3JCT-NDR,232219514224,BC220KW-3JCTINACTIVE,BC220KW-3JCT-ND,5093NW220K0JBC,5093NW220K0J,2322 195 14224

Buy Now Datasheet
Metal Film Resistor, 220 Kohm, 3 W, 5%; Resistance Vishay - 94C3763 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Kohm, 3 W, 5%; Resistance Vishay
94C3763
Metal Film Resistor, 220 Kohm, 3 W, 5%; Resistance Vishay 94C3763
METAL FILM RESISTOR, 220 KOHM, 3 W, 5%; Resistance:220kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220 KOHM, 3 W, 5%; Resistance:220kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000202203JAC00 PPC220KW-3JCT-ND 6835934 6835934P 1119118-PR03000202203JAC00 94C3763
Product Name 3W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 220 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm MetalFilm
Resistance Range 220000 ohms 220000 ohms 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details