Vishay Precision Group Through Hole Resistors PR03000202201JAC00

Description
Vishay PR03000202201JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000202201JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835899
Through Hole Resistors 6835899
Vishay PR03000202201JAC00 Resistor

Vishay PR03000202201JAC00 Resistor

Supplier's Site
3W 750V Resistor - 53-PR03000202201JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000202201JAC00
3W 750V Resistor 53-PR03000202201JAC00
2.2kR 3W 750V Axial Metal Film Resistor Product overview: PR03000202201JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202201JAC0 0 can be used for catalog matching and distributor lookup.

2.2kR 3W 750V Axial Metal Film Resistor Product overview: PR03000202201JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202201JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC2.2KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.2KW-3JCT-ND
Through Hole Resistors BC2.2KW-3JCT-ND
2.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

2.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202201JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202201JAC00TB-ND
Through Hole Resistors 56-PR03000202201JAC00TB-ND
2.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

2.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.2 Kohm, 3 W, 5%; Resistance Vishay - 53M5293 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2 Kohm, 3 W, 5%; Resistance Vishay
53M5293
Metal Film Resistor, 2.2 Kohm, 3 W, 5%; Resistance Vishay 53M5293
METAL FILM RESISTOR, 2.2 KOHM, 3 W, 5%; Resistance:2.2kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.2 KOHM, 3 W, 5%; Resistance:2.2kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6835899 53-PR03000202201JAC00 BC2.2KW-3JCT-ND 53M5293
Product Name Through Hole Resistors 3W 750V Resistor Through Hole Resistors Metal Film Resistor, 2.2 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details