Vishay Precision Group Resistors - Through Hole Resistors PR03000202200JAC00

Description
Win Source Part Number: 1035806-PR0300020220 0JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR02000202200JA100; PR01000102200JA100; PR02000202200JR500; ROX3SJ220R; RSMF2JT220R; RSMF1JT220RPR0300020 2200JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC220W-3JCTINACTIVE, PPC220W-3JTB-NDR,509 3NW220R0JBC,BC220W-3 JTB-ND,BC220W-3JTB,2 32219514221,5093NW22 0R0J,5093NW220R0JA8A FX,PPC220W-3JCT,Q786 1272,PPC220W-3JTB,BC 220W-3JCT,PPC220W-3J CT-NDR,BC220W-3JTBIN ACTIVE,BC220W-3JCT-N D,2322 195 14221
Request a Quote Datasheet
Description
Win Source Part Number: 1035806-PR0300020220 0JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR02000202200JA100; PR01000102200JA100; PR02000202200JR500; ROX3SJ220R; RSMF2JT220R; RSMF1JT220RPR0300020 2200JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC220W-3JCTINACTIVE, PPC220W-3JTB-NDR,509 3NW220R0JBC,BC220W-3 JTB-ND,BC220W-3JTB,2 32219514221,5093NW22 0R0J,5093NW220R0JA8A FX,PPC220W-3JCT,Q786 1272,PPC220W-3JTB,BC 220W-3JCT,PPC220W-3J CT-NDR,BC220W-3JTBIN ACTIVE,BC220W-3JCT-N D,2322 195 14221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1035806-PR03000202200JAC00
Resistors - Through Hole Resistors 1035806-PR03000202200JAC00
Win Source Part Number: 1035806-PR0300020220 0JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR02000202200JA100; PR01000102200JA100; PR02000202200JR500; ROX3SJ220R; RSMF2JT220R; RSMF1JT220RPR0300020 2200JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC220W-3JCTINACTIVE, PPC220W-3JTB-NDR,509 3NW220R0JBC,BC220W-3 JTB-ND,BC220W-3JTB,2 32219514221,5093NW22 0R0J,5093NW220R0JA8A FX,PPC220W-3JCT,Q786 1272,PPC220W-3JTB,BC 220W-3JCT,PPC220W-3J CT-NDR,BC220W-3JTBIN ACTIVE,BC220W-3JCT-N D,2322 195 14221

Win Source Part Number: 1035806-PR03000202200JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Alternative Parts (Cross-Reference): PR02000202200JA100; PR01000102200JA100; PR02000202200JR500; ROX3SJ220R; RSMF2JT220R; RSMF1JT220RPR03000202200JAC00.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC220W-3JCTINACTIVE,PPC220W-3JTB-NDR,5093NW220R0JBC,BC220W-3JTB-ND,BC220W-3JTB,232219514221,5093NW220R0J,5093NW220R0JA8AFX,PPC220W-3JCT,Q7861272,PPC220W-3JTB,BC220W-3JCT,PPC220W-3JCT-NDR,BC220W-3JTBINACTIVE,BC220W-3JCT-ND,2322 195 14221

Buy Now Datasheet
Through Hole Resistors - PPC220W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC220W-3JCT-ND
Through Hole Resistors PPC220W-3JCT-ND
220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202200JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202200JAC00TB-ND
Through Hole Resistors 56-PR03000202200JAC00TB-ND
220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

220 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835874
Through Hole Resistors 6835874
Vishay PR03000202200JAC00 Resistor

Vishay PR03000202200JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835874P
Through Hole Resistors 6835874P
Vishay PR03000202200JAC00 Resistor

Vishay PR03000202200JAC00 Resistor

Supplier's Site
3W 750V Resistor - 53-PR03000202200JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000202200JAC00
3W 750V Resistor 53-PR03000202200JAC00
220R 3W Metal Film Resistor, 5% Tol, 750V, Axial Product overview: PR03000202200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202200JAC0 0 can be used for catalog matching and distributor lookup.

220R 3W Metal Film Resistor, 5% Tol, 750V, Axial Product overview: PR03000202200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202200JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed - 70121857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed
70121857
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed 70121857
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 220 Ohm, 3 W, 5%; Resistance Vishay - 94C3764 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 3 W, 5%; Resistance Vishay
94C3764
Metal Film Resistor, 220 Ohm, 3 W, 5%; Resistance Vishay 94C3764
METAL FILM RESISTOR, 220 OHM, 3 W, 5%; Resistance:220ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 3 W, 5%; Resistance:220ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1035806-PR03000202200JAC00 PPC220W-3JCT-ND 6835874 6835874P 53-PR03000202200JAC00 70121857 94C3764
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors 3W 750V Resistor Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 220 Ohm, 3 W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal film METAL FILM MetalFilm MetalFilm
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C 250 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details