Win Source Part Number: 1374943-PR0300020200
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 20 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
20 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
20 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 20 KOHM, 3 W, 5%; Resistance:20kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, AXIAL, METAL FILM, 20K OHM, 3W, 5%, 5X16 MM. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374943-PR03000202002JAC00 | PPC20KW-3JCT-ND | 53M5295 | 24834061 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 20 Kohm, 3 W, 5%; Resistance Vishay | Resistor |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 20000 ohms | 20000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | ||
| Power Rating | 3 watts | 3 watts | 3 watts |