Vishay Precision Group 3W 750V Resistor PR03000202001JAC00

Description
2kR 3W 5% Metal Film Resistor, Axial, 750V Product overview: PR03000202001JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202001JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 3W 5% Metal Film Resistor, Axial, 750V Product overview: PR03000202001JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202001JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 750V Resistor - 53-PR03000202001JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000202001JAC00
3W 750V Resistor 53-PR03000202001JAC00
2kR 3W 5% Metal Film Resistor, Axial, 750V Product overview: PR03000202001JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202001JAC0 0 can be used for catalog matching and distributor lookup.

2kR 3W 5% Metal Film Resistor, Axial, 750V Product overview: PR03000202001JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202001JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 8498852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8498852
Through Hole Resistors 8498852
Vishay PR03000202001JAC00 Resistor

Vishay PR03000202001JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC2.0KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.0KW-3JCT-ND
Through Hole Resistors PPC2.0KW-3JCT-ND
2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202001JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202001JAC00TB-ND
Through Hole Resistors 56-PR03000202001JAC00TB-ND
2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2 Kohm, 3 W, 5%; Resistance Vishay - 94C3753 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Kohm, 3 W, 5%; Resistance Vishay
94C3753
Metal Film Resistor, 2 Kohm, 3 W, 5%; Resistance Vishay 94C3753
METAL FILM RESISTOR, 2 KOHM, 3 W, 5%; Resistance:2kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Qualification:-RoHS Compliant: Yes

METAL FILM RESISTOR, 2 KOHM, 3 W, 5%; Resistance:2kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, 2K, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8367
Res, 2K, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8367
RES, 2K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000202001JAC00 8498852 PPC2.0KW-3JCT-ND 94C3753 84AH8367
Product Name 3W 750V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 2 Kohm, 3 W, 5%; Resistance Vishay Res, 2K, 3W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm MetalFilm
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details