Vishay Precision Group Through Hole Resistors PR03000202000JAC00

Description
Vishay PR03000202000JAC00
Request a Quote Datasheet
Description
Vishay PR03000202000JAC00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513970P
Through Hole Resistors 2513970P
Vishay PR03000202000JAC00

Vishay PR03000202000JAC00

Supplier's Site
Through Hole Resistors - 2513969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513969
Through Hole Resistors 2513969
Vishay PR03000202000JAC00

Vishay PR03000202000JAC00

Supplier's Site
Through Hole Resistors - 2513970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513970
Through Hole Resistors 2513970
Vishay PR03000202000JAC00

Vishay PR03000202000JAC00

Supplier's Site
Through Hole Resistors - PPC200W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC200W-3JCT-ND
Through Hole Resistors PPC200W-3JCT-ND
200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202000JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202000JAC00TB-ND
Through Hole Resistors 56-PR03000202000JAC00TB-ND
200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

200 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
200 Ohm 750V 3W Resistor - 53-PR03000202000JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 750V 3W Resistor
53-PR03000202000JAC00
200 Ohm 750V 3W Resistor 53-PR03000202000JAC00
200 Ohm 750V 3W Metal Film Resistor, Axial, 5% Tol Product overview: PR03000202000JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202000JAC0 0 can be used for catalog matching and distributor lookup.

200 Ohm 750V 3W Metal Film Resistor, Axial, 5% Tol Product overview: PR03000202000JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202000JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 200 Ohm, 3 W, 5%; Resistance Vishay - 53M5296 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 3 W, 5%; Resistance Vishay
53M5296
Metal Film Resistor, 200 Ohm, 3 W, 5%; Resistance Vishay 53M5296
METAL FILM RESISTOR, 200 OHM, 3 W, 5%; Resistance:200ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 3 W, 5%; Resistance:200ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24834069 - Radwell International
Willingboro, NJ, United States
Resistor
24834069
Resistor 24834069
RESISTOR, AXIAL, 200 OHM, 3 WATT, 5% TOLERANCE, METAL FILM, 5.2 MM X 16.7 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 200 OHM, 3 WATT, 5% TOLERANCE, METAL FILM, 5.2 MM X 16.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2513970P PPC200W-3JCT-ND 53-PR03000202000JAC00 53M5296 24834069
Product Name Through Hole Resistors Through Hole Resistors 200 Ohm 750V 3W Resistor Metal Film Resistor, 200 Ohm, 3 W, 5%; Resistance Vishay Resistor
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1.00E-3 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details