Vishay PR03000201809JAC00 Resistor
18 Ohm 3W 5% Axial Metal Film Resistor Product overview: PR03000201809JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201809JAC0
18 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
18 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
METAL FILM RESISTOR, 18 OHM, 3 W, 5%; Resistance:18ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4412362 | 53-PR03000201809JAC00 | PPC18W-3JCT-ND | 53M5292 |
| Product Name | Through Hole Resistors | 18 Ohm 3W Resistor | Through Hole Resistors | Metal Film Resistor, 18 Ohm, 3 W, 5%; Resistance Vishay |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |