Vishay Precision Group Through-Hole 3W Resistor PR03000201801JAC00

Description
3W 1.8kR 5% Metal Film Resistor, Through Hole, Axial Product overview: PR03000201801JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201801JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3W 1.8kR 5% Metal Film Resistor, Through Hole, Axial Product overview: PR03000201801JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201801JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3W Resistor - 53-PR03000201801JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W Resistor
53-PR03000201801JAC00
Through-Hole 3W Resistor 53-PR03000201801JAC00
3W 1.8kR 5% Metal Film Resistor, Through Hole, Axial Product overview: PR03000201801JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201801JAC0 0 can be used for catalog matching and distributor lookup.

3W 1.8kR 5% Metal Film Resistor, Through Hole, Axial Product overview: PR03000201801JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201801JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 4412334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412334
Through Hole Resistors 4412334
Vishay PR03000201801JAC00 Resistor

Vishay PR03000201801JAC00 Resistor

Supplier's Site
Through Hole Resistors - BC1.8KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.8KW-3JCT-ND
Through Hole Resistors BC1.8KW-3JCT-ND
1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201801JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201801JAC00TB-ND
Through Hole Resistors 56-PR03000201801JAC00TB-ND
1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.8 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.8 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3724
Resistor, Metal Film, 1.8 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3724
RESISTOR, METAL FILM, 1.8 KOHM, 3 W, 5%, FULL REEL; Resistance:1.8kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.8 KOHM, 3 W, 5%, FULL REEL; Resistance:1.8kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 1K8, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8365
Res, 1K8, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8365
RES, 1K8, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K8, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000201801JAC00 4412334 BC1.8KW-3JCT-ND 94C3724 84AH8365
Product Name Through-Hole 3W Resistor Through Hole Resistors Through Hole Resistors Resistor, Metal Film, 1.8 Kohm, 3 W, 5%, Full Reel; Resistance Vishay Res, 1K8, 3W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details