Vishay Precision Group Through Hole Resistors PR03000201609JAC00

Description
16 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
16 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC16W-3JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC16W-3JTB-ND
Through Hole Resistors BC16W-3JTB-ND
16 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

16 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 16 Ohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 16 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3746
Resistor, Metal Film, 16 Ohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3746
RESISTOR, METAL FILM, 16 OHM, 3 W, 5%, FULL REEL; Resistance:16ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 16 OHM, 3 W, 5%, FULL REEL; Resistance:16ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC16W-3JTB-ND 94C3746
Product Name Through Hole Resistors Resistor, Metal Film, 16 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details