RES 1.6 OHM 3W 5% AXIAL Product overview: PR03000201608JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201608JAC0
1.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
1.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-PR03000201608JAC00 | 56-PR03000201608JAC00TB-ND |
| Product Name | 1.6 OHM 3W Resistor | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalFilm |
| Mounting / Packaging | Axial | Axial Leads; Axial |
| Resistance Range | 1.6 ohms | 1.6 ohms |
| Operating DC Voltage | 750 volts | |
| Operating AC Voltage | 750 volts |