Win Source Part Number: 1374890-PR0300020160
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 160 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
160 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
160 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
RES 160K OHM 3W 5% AXIAL Product overview: PR03000201603JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201603JAC0
RESISTOR, AXIAL, METAL FILM, 160K OHM, 3W, 5%, 16.7 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, METAL FILM, 160 KOHM, 3 W, 5%, FULL REEL; Resistance:160kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374890-PR03000201603JAC00 | PPC160KW-3JCT-ND | 53-PR03000201603JAC00 | 24834097 | 94C3747 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 3W Resistor | Resistor | Resistor, Metal Film, 160 Kohm, 3 W, 5%, Full Reel; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | MetalFilm | |
| Resistance Range | 160000 ohms | 160000 ohms | 160000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | |||
| Power Rating | 3 watts | 3 watts | 3 watts |