Vishay Intertechnology, Inc. Through Hole Resistors PR03000201602JAC00

Description
16 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
16 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR03000201602JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201602JAC00CT-ND
Through Hole Resistors 56-PR03000201602JAC00CT-ND
16 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

16 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201602JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201602JAC00TB-ND
Through Hole Resistors 56-PR03000201602JAC00TB-ND
16 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

16 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through-Hole 3W Resistor - 53-PR03000201602JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W Resistor
53-PR03000201602JAC00
Through-Hole 3W Resistor 53-PR03000201602JAC00
3W 16kR 5% Metal Film Resistor, Axial, Through Hole Product overview: PR03000201602JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201602JAC0 0 can be used for catalog matching and distributor lookup.

3W 16kR 5% Metal Film Resistor, Axial, Through Hole Product overview: PR03000201602JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201602JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 16 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 16 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3745
Resistor, Metal Film, 16 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3745
RESISTOR, METAL FILM, 16 KOHM, 3 W, 5%, FULL REEL; Resistance:16kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 16 KOHM, 3 W, 5%, FULL REEL; Resistance:16kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR03000201602JAC00CT-ND 53-PR03000201602JAC00 94C3745
Product Name Through Hole Resistors Through-Hole 3W Resistor Resistor, Metal Film, 16 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details