Vishay Intertechnology, Inc. 3W Resistor PR03000201601JAC00

Description
RES 1.6K OHM 3W 5% AXIAL Product overview: PR03000201601JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201601JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.6K OHM 3W 5% AXIAL Product overview: PR03000201601JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201601JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 3W 5% AXIAL Product overview: PR03000201601JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201601JAC0 0 can be used for catalog matching and distributor lookup.

RES 1.6K OHM 3W 5% AXIAL Product overview: PR03000201601JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201601JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR03000201601JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201601JAC00TB-ND
Through Hole Resistors 56-PR03000201601JAC00TB-ND
1.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201601JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201601JAC00CT-ND
Through Hole Resistors 56-PR03000201601JAC00CT-ND
1.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.6 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.6 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3723
Resistor, Metal Film, 1.6 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3723
RESISTOR, METAL FILM, 1.6 KOHM, 3 W, 5%, FULL REEL; Resistance:1.6kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.6 KOHM, 3 W, 5%, FULL REEL; Resistance:1.6kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000201601JAC00 56-PR03000201601JAC00TB-ND 94C3723
Product Name 3W Resistor Through Hole Resistors Resistor, Metal Film, 1.6 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
Resistance Range 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details