RES 160 OHM 3W 5% AXIAL Product overview: PR03000201600JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201600JAC0
160 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
160 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
RESISTOR, METAL FILM, 160 OHM, 3 W, 5%; Resistance:160ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PR03000201600JAC00 | 56-PR03000201600JAC00TB-ND | 94C3748 |
| Product Name | 160 OHM 3W Resistor | Through Hole Resistors | Resistor, Metal Film, 160 Ohm, 3 W, 5%; Resistance Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 160 ohms | 160 ohms | 160 ohms |
| Operating DC Voltage | 750 volts | 750 volts | |
| Operating AC Voltage | 750 volts | 750 volts |