Vishay Precision Group 3W 750V Resistor PR03000201509JAC00

Description
3W 15R 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201509JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201509JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3W 15R 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201509JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201509JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 750V Resistor - 53-PR03000201509JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000201509JAC00
3W 750V Resistor 53-PR03000201509JAC00
3W 15R 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201509JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201509JAC0 0 can be used for catalog matching and distributor lookup.

3W 15R 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201509JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201509JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC15W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC15W-3JCT-ND
Through Hole Resistors PPC15W-3JCT-ND
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201509JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201509JAC00TB-ND
Through Hole Resistors 56-PR03000201509JAC00TB-ND
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 4412312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412312
Through Hole Resistors 4412312
Vishay PR03000201509JAC00 Resistor

Vishay PR03000201509JAC00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374958-PR03000201509JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374958-PR03000201509JAC00
Resistors - Through Hole Resistors 1374958-PR03000201509JAC00
Win Source Part Number: 1374958-PR0300020150 9JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 15 Ohms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374958-PR03000201509JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR03
Features: Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 15 Ohms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Metal Film Resistor, 15 Ohm, 3 W, 5%; Resistance Vishay - 94C3742 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Ohm, 3 W, 5%; Resistance Vishay
94C3742
Metal Film Resistor, 15 Ohm, 3 W, 5%; Resistance Vishay 94C3742
METAL FILM RESISTOR, 15 OHM, 3 W, 5%; Resistance:15ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 15 OHM, 3 W, 5%; Resistance:15ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 24834109 - Radwell International
Willingboro, NJ, United States
Resistor
24834109
Resistor 24834109
RESISTOR, AXIAL, 15 OHM, 3W, METAL FILM, 5X17 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 15 OHM, 3W, METAL FILM, 5X17 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000201509JAC00 PPC15W-3JCT-ND 4412312 1374958-PR03000201509JAC00 94C3742 24834109
Product Name 3W 750V Resistor Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 15 Ohm, 3 W, 5%; Resistance Vishay Resistor
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details