Vishay Precision Group Through Hole Resistors PR03000201508JAC00

Description
1.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC5328CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5328CT-ND
Through Hole Resistors BC5328CT-ND
1.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

1.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC5328TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5328TB-ND
Through Hole Resistors BC5328TB-ND
1.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

1.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
3W 1.5ohm 750V Resistor - 53-PR03000201508JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 1.5ohm 750V Resistor
53-PR03000201508JAC00
3W 1.5ohm 750V Resistor 53-PR03000201508JAC00
Fixed Resistor, Metal Film, 3W, 1.5ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000201508JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 1.5ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1.5ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201508JAC0 0 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 1.5ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000201508JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 1.5ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1.5ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201508JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1.5Ohm, 5%, 3W, Axial Rohs Compliant Vishay - 33AK3566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5Ohm, 5%, 3W, Axial Rohs Compliant Vishay
33AK3566
Res, 1.5Ohm, 5%, 3W, Axial Rohs Compliant Vishay 33AK3566
RES, 1.5OHM, 5%, 3W, AXIAL ROHS COMPLIANT: YES

RES, 1.5OHM, 5%, 3W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC5328CT-ND 53-PR03000201508JAC00 33AK3566
Product Name Through Hole Resistors 3W 1.5ohm 750V Resistor Res, 1.5Ohm, 5%, 3W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details