Vishay Precision Group Resistors - Through Hole Resistors PR03000201502JAC00

Description
Win Source Part Number: 992838-PR03000201502 JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC15KW-3JTB,5093NW15 K00JA8AFX,BC15KW-3JC TINACTIVE,BC15KW-3JC T,PPC15KW-3JCT,5093N W15K00J,PPC15KW-3JTB -NDR,BC15KW-3JTB-ND, PPC15KW-3JCT-NDR,232 219514153,BC15KW-3JT BINACTIVE,5093NW15K0 0JBC,BC15KW-3JCT-ND, PPC15KW-3JTB,2322 195 14153
Request a Quote Datasheet
Description
Win Source Part Number: 992838-PR03000201502 JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC15KW-3JTB,5093NW15 K00JA8AFX,BC15KW-3JC TINACTIVE,BC15KW-3JC T,PPC15KW-3JCT,5093N W15K00J,PPC15KW-3JTB -NDR,BC15KW-3JTB-ND, PPC15KW-3JCT-NDR,232 219514153,BC15KW-3JT BINACTIVE,5093NW15K0 0JBC,BC15KW-3JCT-ND, PPC15KW-3JTB,2322 195 14153
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
992838-PR03000201502JAC00
Resistors - Through Hole Resistors 992838-PR03000201502JAC00
Win Source Part Number: 992838-PR03000201502 JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC15KW-3JTB,5093NW15 K00JA8AFX,BC15KW-3JC TINACTIVE,BC15KW-3JC T,PPC15KW-3JCT,5093N W15K00J,PPC15KW-3JTB -NDR,BC15KW-3JTB-ND, PPC15KW-3JCT-NDR,232 219514153,BC15KW-3JT BINACTIVE,5093NW15K0 0JBC,BC15KW-3JCT-ND, PPC15KW-3JTB,2322 195 14153

Win Source Part Number: 992838-PR03000201502JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC15KW-3JTB,5093NW15K00JA8AFX,BC15KW-3JCTINACTIVE,BC15KW-3JCT,PPC15KW-3JCT,5093NW15K00J,PPC15KW-3JTB-NDR,BC15KW-3JTB-ND,PPC15KW-3JCT-NDR,232219514153,BC15KW-3JTBINACTIVE,5093NW15K00JBC,BC15KW-3JCT-ND,PPC15KW-3JTB,2322 195 14153

Buy Now Datasheet
Through Hole Resistors - 6835919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835919
Through Hole Resistors 6835919
Vishay PR03000201502JAC00 Resistor

Vishay PR03000201502JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835919P
Through Hole Resistors 6835919P
Vishay PR03000201502JAC00 Resistor

Vishay PR03000201502JAC00 Resistor

Supplier's Site
750V Resistor - 53-PR03000201502JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15kR 5% 750V Axial Metal Film Resistor Product overview: PR03000201502JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201502JAC0 0 can be used for catalog matching and distributor lookup.

15kR 5% 750V Axial Metal Film Resistor Product overview: PR03000201502JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201502JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC15KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC15KW-3JCT-ND
Through Hole Resistors PPC15KW-3JCT-ND
15 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

15 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201502JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201502JAC00TB-ND
Through Hole Resistors 56-PR03000201502JAC00TB-ND
15 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

15 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 15 Kohm, 3 W, 5%; Resistance Vishay - 94C3741 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Kohm, 3 W, 5%; Resistance Vishay
94C3741
Metal Film Resistor, 15 Kohm, 3 W, 5%; Resistance Vishay 94C3741
METAL FILM RESISTOR, 15 KOHM, 3 W, 5%; Resistance:15kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15 KOHM, 3 W, 5%; Resistance:15kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24834117 - Radwell International
Willingboro, NJ, United States
Resistor
24834117
Resistor 24834117
RESISTOR, AXIAL, 15 KOHM, 3 WATT, 5% TOLERANCE, METAL FILM, 5.2 MM X 16.7 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 15 KOHM, 3 WATT, 5% TOLERANCE, METAL FILM, 5.2 MM X 16.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 992838-PR03000201502JAC00 6835919 6835919P 53-PR03000201502JAC00 PPC15KW-3JCT-ND 94C3741 24834117
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors 750V Resistor Through Hole Resistors Metal Film Resistor, 15 Kohm, 3 W, 5%; Resistance Vishay Resistor
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm MetalFilm
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details