Vishay PR03000201501JAC00 Resistor
Vishay PR03000201501JAC00 Resistor
1.5kR 5% 750V Axial Metal Film Resistor Product overview: PR03000201501JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201501JAC0
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 1.5 KOHM, 3 W, 5%; Resistance:1.5kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Element Type:Metal Film RoHS Compliant: Yes
RES, 1K5, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835896 | 6835896P | 53-PR03000201501JAC00 | PPC1.5KW-3JCT-ND | 53M5287 | 84AH8364 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 750V Resistor | Through Hole Resistors | Metal Film Resistor, 1.5 Kohm, 3 W, 5%; Resistance Vishay | Res, 1K5, 3W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal film | METAL FILM | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Standards and Certifications | RoHS | RoHS | RoHS | AEC-Q200 | RoHS | RoHS |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | |||
| Power Rating | 3 watts | 3 watts | 3 watts |