13 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
13 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
13 Ohm 3W 5% Axial Metal Film Resistor, Through Hole Product overview: PR03000201309JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 13 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201309JAC0
PR03 5% AC 13R ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-PR03000201309JAC00CT-ND | 53-PR03000201309JAC00 | 53M5290 |
| Product Name | Through Hole Resistors | Through-Hole 13 Ohm 3W Resistor | Pr03 5% Ac 13R Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 13 ohms | 13 ohms |