Vishay Precision Group Resistor PR03000201301JAC00

Description
RES,AXIAL,METAL FILM,1.3K OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000201301JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201301JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES,AXIAL,METAL FILM,1.3K OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000201301JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201301JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES,AXIAL,METAL FILM,1.3K OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000201301JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201301JAC0 0 can be used for catalog matching and distributor lookup.

RES,AXIAL,METAL FILM,1.3K OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000201301JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201301JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC1.3KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.3KW-3JCT-ND
Through Hole Resistors BC1.3KW-3JCT-ND
1.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201301JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201301JAC00TB-ND
Through Hole Resistors 56-PR03000201301JAC00TB-ND
1.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.3 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3721 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.3 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3721
Metal Film Resistor, 1.3 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3721
METAL FILM RESISTOR, 1.3 KOHM, 3 W, 5%, FULL REEL; Resistance:1.3kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.3 KOHM, 3 W, 5%, FULL REEL; Resistance:1.3kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000201301JAC00 BC1.3KW-3JCT-ND 94C3721
Product Name Resistor Through Hole Resistors Metal Film Resistor, 1.3 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
Resistance Range 1300 ohms 1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details