Vishay Precision Group 130 OHM 3W Resistor PR03000201300JAC00

Description
RES 130 OHM 3W 5% AXIAL Product overview: PR03000201300JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201300JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 130 OHM 3W 5% AXIAL Product overview: PR03000201300JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201300JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130 OHM 3W Resistor - 53-PR03000201300JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130 OHM 3W Resistor
53-PR03000201300JAC00
130 OHM 3W Resistor 53-PR03000201300JAC00
RES 130 OHM 3W 5% AXIAL Product overview: PR03000201300JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201300JAC0 0 can be used for catalog matching and distributor lookup.

RES 130 OHM 3W 5% AXIAL Product overview: PR03000201300JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201300JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR03000201300JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201300JAC00TB-ND
Through Hole Resistors 56-PR03000201300JAC00TB-ND
130 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

130 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201300JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201300JAC00CT-ND
Through Hole Resistors 56-PR03000201300JAC00CT-ND
130 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

130 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 130 Ohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 130 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3740
Resistor, Metal Film, 130 Ohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3740
RESISTOR, METAL FILM, 130 OHM, 3 W, 5%, FULL REEL; Resistance:130ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 130 OHM, 3 W, 5%, FULL REEL; Resistance:130ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000201300JAC00 56-PR03000201300JAC00TB-ND 94C3740
Product Name 130 OHM 3W Resistor Through Hole Resistors Resistor, Metal Film, 130 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leaded
Resistance Range 130 ohms 130 ohms 130 ohms
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details