Vishay Precision Group 3W 1.2ohm 750V Resistor PR03000201208JAC00

Description
Fixed Resistor, Metal Film, 3W, 1.2ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000201208JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 1.2ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1.2ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201208JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 3W, 1.2ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000201208JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 1.2ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1.2ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201208JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 1.2ohm 750V Resistor - 53-PR03000201208JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 1.2ohm 750V Resistor
53-PR03000201208JAC00
3W 1.2ohm 750V Resistor 53-PR03000201208JAC00
Fixed Resistor, Metal Film, 3W, 1.2ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000201208JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 1.2ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1.2ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201208JAC0 0 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 1.2ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000201208JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 1.2ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 1.2ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201208JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC5326TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5326TB-ND
Through Hole Resistors BC5326TB-ND
1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC5326CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5326CT-ND
Through Hole Resistors BC5326CT-ND
1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PR03000201208JAC00 BC5326TB-ND
Product Name 3W 1.2ohm 750V Resistor Through Hole Resistors
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details