Vishay Precision Group Through Hole Resistors PR03000201203JAC00

Description
Vishay PR03000201203JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000201203JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4412233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412233
Through Hole Resistors 4412233
Vishay PR03000201203JAC00 Resistor

Vishay PR03000201203JAC00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374941-PR03000201203JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374941-PR03000201203JAC00
Resistors - Through Hole Resistors 1374941-PR03000201203JAC00
Win Source Part Number: 1374941-PR0300020120 3JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 120 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374941-PR03000201203JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 120 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
3W 750V Resistor - 53-PR03000201203JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000201203JAC00
3W 750V Resistor 53-PR03000201203JAC00
3W 120kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201203JAC0 0 can be used for catalog matching and distributor lookup.

3W 120kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201203JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC120KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC120KW-3JCT-ND
Through Hole Resistors PPC120KW-3JCT-ND
120 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201203JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201203JAC00TB-ND
Through Hole Resistors 56-PR03000201203JAC00TB-ND
120 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 120 Kohm, 3 W, 5%; Resistance Vishay - 94C3735 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Kohm, 3 W, 5%; Resistance Vishay
94C3735
Metal Film Resistor, 120 Kohm, 3 W, 5%; Resistance Vishay 94C3735
METAL FILM RESISTOR, 120 KOHM, 3 W, 5%; Resistance:120kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 KOHM, 3 W, 5%; Resistance:120kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24834145 - Radwell International
Willingboro, NJ, United States
Resistor
24834145
Resistor 24834145
RESISTOR, AXIAL, METAL FILM, 120K OHM, 3W, 5%, 5.2X16.7 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 120K OHM, 3W, 5%, 5.2X16.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4412233 1374941-PR03000201203JAC00 53-PR03000201203JAC00 PPC120KW-3JCT-ND 94C3735 24834145
Product Name Through Hole Resistors Resistors - Through Hole Resistors 3W 750V Resistor Through Hole Resistors Metal Film Resistor, 120 Kohm, 3 W, 5%; Resistance Vishay Resistor
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Tolerance 5 +/- % 10 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details