Vishay PR03000201202JAC00 Resistor
12kR 3W 5% Axial Metal Film Resistor Product overview: PR03000201202JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201202JAC0
12 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
12 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features
METAL FILM RESISTOR, 12 KOHM, 3 W, 5%; Resistance:12kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, AXIAL, METAL FILM, 12K OHM, 3W, 5%, 16MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4412227 | 53-PR03000201202JAC00 | PPC12KW-3JCT-ND | 70121862 | 94C3733 | 24834149 |
| Product Name | Through Hole Resistors | 3W Resistor | Through Hole Resistors | Resistor;Metal Film;Res 12 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed | Metal Film Resistor, 12 Kohm, 3 W, 5%; Resistance Vishay | Resistor |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads | Axial Leaded | ||
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS | ||
| Resistance Range | 12000 ohms | 12000 ohms | 12000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |