Vishay Precision Group 3W Resistor PR03000201101JAC00

Description
RES 1.1K OHM 3W 5% AXIAL Product overview: PR03000201101JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201101JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.1K OHM 3W 5% AXIAL Product overview: PR03000201101JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201101JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 3W 5% AXIAL Product overview: PR03000201101JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201101JAC0 0 can be used for catalog matching and distributor lookup.

RES 1.1K OHM 3W 5% AXIAL Product overview: PR03000201101JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201101JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC1.1KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.1KW-3JCT-ND
Through Hole Resistors PPC1.1KW-3JCT-ND
1.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201101JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201101JAC00TB-ND
Through Hole Resistors 56-PR03000201101JAC00TB-ND
1.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor - 177188681 - Radwell International
Willingboro, NJ, United States
Resistor
177188681
Resistor 177188681
RESISTOR, PR03 SERIES, METAL FILM, 1.1KOHM, 3W, 5% TOLERANCER, 250PPM/C, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, PR03 SERIES, METAL FILM, 1.1KOHM, 3W, 5% TOLERANCER, 250PPM/C, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pr03 5% Ac 1K1 Rohs Compliant Vishay - 53M5285 - Newark, An Avnet Company
Chicago, IL, United States
Pr03 5% Ac 1K1 Rohs Compliant Vishay
53M5285
Pr03 5% Ac 1K1 Rohs Compliant Vishay 53M5285
PR03 5% AC 1K1 ROHS COMPLIANT: YES

PR03 5% AC 1K1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR03000201101JAC00 PPC1.1KW-3JCT-ND 177188681 53M5285
Product Name 3W Resistor Through Hole Resistors Resistor Pr03 5% Ac 1K1 Rohs Compliant Vishay
Technology / Construction METAL FILM MetalFilm
Resistance Range 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details