Vishay Precision Group 110 Ohm 3W 750V Resistor PR03000201100JAC00

Description
110 Ohm 3W 750V Axial Metal Film Resistor Product overview: PR03000201100JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201100JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
110 Ohm 3W 750V Axial Metal Film Resistor Product overview: PR03000201100JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201100JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 Ohm 3W 750V Resistor - 53-PR03000201100JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 Ohm 3W 750V Resistor
53-PR03000201100JAC00
110 Ohm 3W 750V Resistor 53-PR03000201100JAC00
110 Ohm 3W 750V Axial Metal Film Resistor Product overview: PR03000201100JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201100JAC0 0 can be used for catalog matching and distributor lookup.

110 Ohm 3W 750V Axial Metal Film Resistor Product overview: PR03000201100JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201100JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC110W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC110W-3JCT-ND
Through Hole Resistors PPC110W-3JCT-ND
110 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

110 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201100JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201100JAC00TB-ND
Through Hole Resistors 56-PR03000201100JAC00TB-ND
110 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

110 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 110 Ohm, 3 W, 5%; Resistance Vishay - 94C3732 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110 Ohm, 3 W, 5%; Resistance Vishay
94C3732
Metal Film Resistor, 110 Ohm, 3 W, 5%; Resistance Vishay 94C3732
METAL FILM RESISTOR, 110 OHM, 3 W, 5%; Resistance:110ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 110 OHM, 3 W, 5%; Resistance:110ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000201100JAC00 PPC110W-3JCT-ND 94C3732
Product Name 110 Ohm 3W 750V Resistor Through Hole Resistors Metal Film Resistor, 110 Ohm, 3 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details