Vishay PR03000201008JAC00 Resistor
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
RES,AXIAL,METAL FILM,1 OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000201008JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201008JAC0
METAL FILM RESISTOR, 1 OHM, 3 W, 5%; Resistance:1ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
1Ω 3W ±250ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
RESISTOR, AXIAL, 1 OHM, 3 WATT, 5% TOLERANCE, METAL FILM, 5.2 MM X 16.7 MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4412176 | BC4825TB-ND | 53-PR03000201008JAC00 | 26H7752 | 17930-PR03000201008JAC00 | 31361124 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistor | Metal Film Resistor, 1 Ohm, 3 W, 5%; Resistance Vishay | 1Ω 3W ±250ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS | Resistor |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | |||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads | ||
| Standards and Certifications | RoHS | AEC-Q200 | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use |