Vishay Intertechnology, Inc. Through Hole Resistors PR03000201004FAC00

Description
1 MOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-2118-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2118-1-ND
Through Hole Resistors 749-2118-1-ND
1 MOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 MOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2118-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2118-3-ND
Through Hole Resistors 749-2118-3-ND
1 MOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 MOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors 3watts 1Mohms 1% Product overview: PR03000201004FAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201004FAC0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors 3watts 1Mohms 1% Product overview: PR03000201004FAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201004FAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1Mohm, 1%, 3W, Axial Rohs Compliant Vishay - 33AK3565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Mohm, 1%, 3W, Axial Rohs Compliant Vishay
33AK3565
Res, 1Mohm, 1%, 3W, Axial Rohs Compliant Vishay 33AK3565
RES, 1MOHM, 1%, 3W, AXIAL ROHS COMPLIANT: YES

RES, 1MOHM, 1%, 3W, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Resistor - 217453255 - Radwell International
Willingboro, NJ, United States
Resistor
217453255
Resistor 217453255
RESISTOR, THROUGH-HOLE RESISTOR, 1 MOHM, 3 W , AXIAL, SIZE / DIMENSION 0.205" DIA X 0.657" L (5.20MM X 16.70MM). FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THROUGH-HOLE RESISTOR, 1 MOHM, 3 W , AXIAL, SIZE / DIMENSION 0.205" DIA X 0.657" L (5.20MM X 16.70MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 749-2118-1-ND 53-PR03000201004FAC00 33AK3565 217453255
Product Name Through Hole Resistors Resistor Res, 1Mohm, 1%, 3W, Axial Rohs Compliant Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details