Vishay Precision Group Through-Hole 3W Resistor PR03000201003JAC00

Description
Metal Film Resistor 3W 5% 100kΩ Axial Through Hole Product overview: PR03000201003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201003JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor 3W 5% 100kΩ Axial Through Hole Product overview: PR03000201003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201003JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3W Resistor - 53-PR03000201003JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W Resistor
53-PR03000201003JAC00
Through-Hole 3W Resistor 53-PR03000201003JAC00
Metal Film Resistor 3W 5% 100kΩ Axial Through Hole Product overview: PR03000201003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201003JAC0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor 3W 5% 100kΩ Axial Through Hole Product overview: PR03000201003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201003JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835922
Through Hole Resistors 6835922
Vishay PR03000201003JAC00 Resistor

Vishay PR03000201003JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835922P
Through Hole Resistors 6835922P
Vishay PR03000201003JAC00 Resistor

Vishay PR03000201003JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC100KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC100KW-3JCT-ND
Through Hole Resistors PPC100KW-3JCT-ND
100 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

100 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201003JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201003JAC00TB-ND
Through Hole Resistors 56-PR03000201003JAC00TB-ND
100 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

100 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 3W 5% AXIAL - 886-PR03000201003JAC00 - Utmel Electronic Limited
Hong Kong, China
RES 100K OHM 3W 5% AXIAL
886-PR03000201003JAC00
RES 100K OHM 3W 5% AXIAL 886-PR03000201003JAC00
RES 100K OHM 3W 5% AXIAL

RES 100K OHM 3W 5% AXIAL

Supplier's Site
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed - 70121866 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed
70121866
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed 70121866
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 100 Kohm, 3 W, 5%; Resistance Vishay - 57K6531 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Kohm, 3 W, 5%; Resistance Vishay
57K6531
Metal Film Resistor, 100 Kohm, 3 W, 5%; Resistance Vishay 57K6531
METAL FILM RESISTOR, 100 KOHM, 3 W, 5%; Resistance:100kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 KOHM, 3 W, 5%; Resistance:100kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 100K, 5%, 3W, Axial, Metal Film; Resistance Vishay - 96Y9565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 3W, Axial, Metal Film; Resistance Vishay
96Y9565
Res, 100K, 5%, 3W, Axial, Metal Film; Resistance Vishay 96Y9565
RES, 100K, 5%, 3W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

RES, 100K, 5%, 3W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000201003JAC00 6835922 6835922P PPC100KW-3JCT-ND 886-PR03000201003JAC00 70121866 57K6531 96Y9565
Product Name Through-Hole 3W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors RES 100K OHM 3W 5% AXIAL Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 100 Kohm, 3 W, 5%; Resistance Vishay Res, 100K, 5%, 3W, Axial, Metal Film; Resistance Vishay
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm; Metal Film MetalFilm MetalFilm MetalFilm
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts 750 volts 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 157588P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 100 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details