Vishay Precision Group Through Hole Resistors PR03000201002JAC00

Description
Vishay PR03000201002JAC00 Resistor
Request a Quote
Description
Vishay PR03000201002JAC00 Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374921-PR03000201002JAC00 is a through-hole resistor from the PR03 series, featuring a metal film composition. It has a resistance value of 10 kOhms and a power rating of 3 watts. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±250 ppm/°C. It is designed with a flame retardant coating, ensuring safety in various applications. The component is packaged in an axial configuration, measuring 0.205 inches in diameter and 0.657 inches in length. With a tolerance of ±5%, this resistor is suitable for general-purpose power applications, including automotive electronics and lighting ballast.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374921-PR03000201002JAC00 is a through-hole resistor from the PR03 series, featuring a metal film composition. It has a resistance value of 10 kOhms and a power rating of 3 watts. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±250 ppm/°C. It is designed with a flame retardant coating, ensuring safety in various applications. The component is packaged in an axial configuration, measuring 0.205 inches in diameter and 0.657 inches in length. With a tolerance of ±5%, this resistor is suitable for general-purpose power applications, including automotive electronics and lighting ballast.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835900
Through Hole Resistors 6835900
Vishay PR03000201002JAC00 Resistor

Vishay PR03000201002JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835900P
Through Hole Resistors 6835900P
Vishay PR03000201002JAC00 Resistor

Vishay PR03000201002JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC10KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC10KW-3JCT-ND
Through Hole Resistors PPC10KW-3JCT-ND
10 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201002JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201002JAC00TB-ND
Through Hole Resistors 56-PR03000201002JAC00TB-ND
10 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374921-PR03000201002JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374921-PR03000201002JAC00
Resistors - Through Hole Resistors 1374921-PR03000201002JAC00
Win Source Part Number: 1374921-PR0300020100 2JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 10 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374921-PR03000201002JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 10 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
3W 750V Resistor - 53-PR03000201002JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000201002JAC00
3W 750V Resistor 53-PR03000201002JAC00
3W 10kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201002JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201002JAC0 0 can be used for catalog matching and distributor lookup.

3W 10kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201002JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201002JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed - 70121861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed
70121861
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed 70121861
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 10 Kohm, 3 W, 5%; Resistance Vishay - 94C3725 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Kohm, 3 W, 5%; Resistance Vishay
94C3725
Metal Film Resistor, 10 Kohm, 3 W, 5%; Resistance Vishay 94C3725
METAL FILM RESISTOR, 10 KOHM, 3 W, 5%; Resistance:10kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 KOHM, 3 W, 5%; Resistance:10kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 92R5020 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
92R5020
Metal Film Resistor, 10 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 92R5020
METAL FILM RESISTOR, 10 KOHM, 3 W, 5%, FULL REEL; Resistance:10kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 KOHM, 3 W, 5%, FULL REEL; Resistance:10kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 10K OHM 3W 5% AXIAL - 886-PR03000201002JAC00 - Utmel Electronic Limited
Hong Kong, China
RES 10K OHM 3W 5% AXIAL
886-PR03000201002JAC00
RES 10K OHM 3W 5% AXIAL 886-PR03000201002JAC00
RES 10K OHM 3W 5% AXIAL

RES 10K OHM 3W 5% AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835900 6835900P PPC10KW-3JCT-ND 1374921-PR03000201002JAC00 53-PR03000201002JAC00 70121861 94C3725 886-PR03000201002JAC00
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors 3W 750V Resistor Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 10 Kohm, 3 W, 5%; Resistance Vishay RES 10K OHM 3W 5% AXIAL
Technology / Construction Metal film MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers