Vishay Precision Group Metal Film Resistor, 130 Kohm, 3 W, 5%; Resistance Vishay PR03 5% AC 130K

Description
METAL FILM RESISTOR, 130 KOHM, 3 W, 5%; Resistance:130kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 130 KOHM, 3 W, 5%; Resistance:130kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 130 Kohm, 3 W, 5%; Resistance Vishay - 94C3739 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 130 Kohm, 3 W, 5%; Resistance Vishay
94C3739
Metal Film Resistor, 130 Kohm, 3 W, 5%; Resistance Vishay 94C3739
METAL FILM RESISTOR, 130 KOHM, 3 W, 5%; Resistance:130kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 130 KOHM, 3 W, 5%; Resistance:130kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94C3739
Product Name Metal Film Resistor, 130 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 130000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details