Vishay Intertechnology, Inc. 15 Ohm 2W Resistor PR02FS0201509KR500

Description
Res Metal Film 15 Ohm 10% 2W ±250ppm/°C Conformal Coated AXL T/R Product overview: PR02FS0201509KR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02FS0201509KR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 10% 2W ±250ppm/°C Conformal Coated AXL T/R Product overview: PR02FS0201509KR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02FS0201509KR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Ohm 2W Resistor - 53-PR02FS0201509KR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 Ohm 2W Resistor
53-PR02FS0201509KR500
15 Ohm 2W Resistor 53-PR02FS0201509KR500
Res Metal Film 15 Ohm 10% 2W ±250ppm/°C Conformal Coated AXL T/R Product overview: PR02FS0201509KR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02FS0201509KR50 0 can be used for catalog matching and distributor lookup.

Res Metal Film 15 Ohm 10% 2W ±250ppm/°C Conformal Coated AXL T/R Product overview: PR02FS0201509KR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02FS0201509KR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3356TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3356TR-ND
Through Hole Resistors BC3356TR-ND
15 Ohms ±10% 2W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Metal Film

15 Ohms ±10% 2W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3356CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3356CT-ND
Through Hole Resistors BC3356CT-ND
15 Ohms ±10% 2W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Metal Film

15 Ohms ±10% 2W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PR02FS0201509KR500 BC3356TR-ND
Product Name 15 Ohm 2W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Resistance Range 15 ohms 15 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 2 watts 2 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers