91 Ohm 2W 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000209109JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 91 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 91 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000209109JR50
91 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
91 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
METAL FILM RESISTOR, 91 OHM, 2 W, 5%; Resistance:91ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes
METAL FILM RESISTOR, 91 OHM, 2W, 5%, FULL REEL; Resistance:91ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000209109JR500 | 56-PR02000209109JR500CT-ND | 94C2563 | 84R1722 |
| Product Name | Through-Hole 91 Ohm 2W 500V Resistor | Through Hole Resistors | Metal Film Resistor, 91 Ohm, 2 W, 5%; Resistance Vishay | Metal Film Resistor, 91 Ohm, 2W, 5%, Full Reel; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 91 ohms | 91 ohms | 91 ohms | 91 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | 500 volts | 500 volts | |
| Operating AC Voltage | 500 volts | 500 volts | 500 volts |