8.2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
8.2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
METAL FILM RESISTOR, 8.2 OHM, 2 W, 5%; Resistance:8.2ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2513965 | 56-PR02000208208JR500CT-ND | 53M5276 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 8.2 Ohm, 2 W, 5%; Resistance Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 8.2 ohms | 8.2 ohms | 8.2 ohms |
| Power Rating | 2 watts | 2 watts | 2 watts |
| Standards and Certifications | RoHS | AEC-Q200 | RoHS |
| Configuration | Single Resistor | Single Resistor |