Vishay PR02000208200JA100 Resistor
Vishay PR02000208200JA100 Resistor
Vishay PR02000208200JA100 Resistor
Resistor 820 Ohm 2 W ± 5 %, PR02000208200JA100, Vishay Product overview: PR02000208200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 Ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 2 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000208200JA10
820 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
820 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835726 | 6835726P | 53-PR02000208200JA100 | BC4819CT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | 820 Ohm 2 W Resistor | Through Hole Resistors |
| Technology / Construction | Metal film | METAL FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | AEC-Q200 |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | |
| Power Rating | 2 watts | 2 watts |