Vishay Precision Group Through Hole Resistors PR02000207501JR500

Description
Vishay PR02000207501JR500
Request a Quote Datasheet
Description
Vishay PR02000207501JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513955P
Through Hole Resistors 2513955P
Vishay PR02000207501JR500

Vishay PR02000207501JR500

Supplier's Site
Through Hole Resistors - 2513954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513954
Through Hole Resistors 2513954
Vishay PR02000207501JR500

Vishay PR02000207501JR500

Supplier's Site
Through Hole Resistors - 2513955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513955
Through Hole Resistors 2513955
Vishay PR02000207501JR500

Vishay PR02000207501JR500

Supplier's Site
Through Hole Resistors - 56-PR02000207501JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000207501JR500CT-ND
Through Hole Resistors 56-PR02000207501JR500CT-ND
7.5 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

7.5 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000207501JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000207501JR500TR-ND
Through Hole Resistors 56-PR02000207501JR500TR-ND
7.5 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

7.5 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 7.5 Kohm, 2 W, 5%; Resistance Vishay - 53M5270 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5 Kohm, 2 W, 5%; Resistance Vishay
53M5270
Metal Film Resistor, 7.5 Kohm, 2 W, 5%; Resistance Vishay 53M5270
METAL FILM RESISTOR, 7.5 KOHM, 2 W, 5%; Resistance:7.5kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5 KOHM, 2 W, 5%; Resistance:7.5kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513955P 56-PR02000207501JR500CT-ND 53M5270
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 7.5 Kohm, 2 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 7500 ohms 7500 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details