Vishay Precision Group Through Hole Resistors PR02000207500JR500

Description
Vishay PR02000207500JR500
Request a Quote Datasheet
Description
Vishay PR02000207500JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513953
Through Hole Resistors 2513953
Vishay PR02000207500JR500

Vishay PR02000207500JR500

Supplier's Site
Through Hole Resistors - 2513953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513953P
Through Hole Resistors 2513953P
Vishay PR02000207500JR500

Vishay PR02000207500JR500

Supplier's Site
Through Hole Resistors - 2513951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513951
Through Hole Resistors 2513951
Vishay PR02000207500JR500

Vishay PR02000207500JR500

Supplier's Site
Through Hole Resistors - 56-PR02000207500JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000207500JR500TR-ND
Through Hole Resistors 56-PR02000207500JR500TR-ND
750 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

750 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000207500JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000207500JR500CT-ND
Through Hole Resistors 56-PR02000207500JR500CT-ND
750 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

750 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 750 Ohm, 2 W, 5%; Resistance Vishay - 53M5274 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 2 W, 5%; Resistance Vishay
53M5274
Metal Film Resistor, 750 Ohm, 2 W, 5%; Resistance Vishay 53M5274
METAL FILM RESISTOR, 750 OHM, 2 W, 5%; Resistance:750ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 2 W, 5%; Resistance:750ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 750 Ohm, 2W, 5%, Full Reel; Resistance Vishay - 84R1715 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 2W, 5%, Full Reel; Resistance Vishay
84R1715
Metal Film Resistor, 750 Ohm, 2W, 5%, Full Reel; Resistance Vishay 84R1715
METAL FILM RESISTOR, 750 OHM, 2W, 5%, FULL REEL; Resistance:750ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 2W, 5%, FULL REEL; Resistance:750ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24834257 - Radwell International
Willingboro, NJ, United States
Resistor
24834257
Resistor 24834257
RESISTOR, AXIAL, METAL FILM, 750 OHM, 2W, 5%, 3.9X9MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 750 OHM, 2W, 5%, 3.9X9MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 2513953 56-PR02000207500JR500TR-ND 53M5274 24834257
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 750 Ohm, 2 W, 5%; Resistance Vishay Resistor
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers