Vishay Precision Group Through Hole Resistors PR02000206802JR500

Description
68 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
68 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000206802JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206802JR500TR-ND
Through Hole Resistors 56-PR02000206802JR500TR-ND
68 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000206802JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206802JR500CT-ND
Through Hole Resistors 56-PR02000206802JR500CT-ND
68 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513945
Through Hole Resistors 2513945
Vishay PR02000206802JR500

Vishay PR02000206802JR500

Supplier's Site
Through Hole Resistors - 2513945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513945P
Through Hole Resistors 2513945P
Vishay PR02000206802JR500

Vishay PR02000206802JR500

Supplier's Site
Through Hole Resistors - 2513944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513944
Through Hole Resistors 2513944
Vishay PR02000206802JR500

Vishay PR02000206802JR500

Supplier's Site
Metal Film Resistor, 68 Kohm, 2 W, 5%; Resistance Vishay - 94C2544 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68 Kohm, 2 W, 5%; Resistance Vishay
94C2544
Metal Film Resistor, 68 Kohm, 2 W, 5%; Resistance Vishay 94C2544
METAL FILM RESISTOR, 68 KOHM, 2 W, 5%; Resistance:68kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 68 KOHM, 2 W, 5%; Resistance:68kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR02000206802JR500TR-ND 2513945 94C2544
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 68 Kohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details