Vishay Precision Group 2W 500V Resistor PR02000206801JR500

Description
6.8kR 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000206801JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206801JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8kR 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000206801JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206801JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 500V Resistor - 53-PR02000206801JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-PR02000206801JR500
2W 500V Resistor 53-PR02000206801JR500
6.8kR 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000206801JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206801JR50 0 can be used for catalog matching and distributor lookup.

6.8kR 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000206801JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206801JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374663-PR02000206801JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374663-PR02000206801JR500
Resistors - Through Hole Resistors 1374663-PR02000206801JR500
Win Source Part Number: 1374663-PR0200020680 1JR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR02 Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 6.8 kOhms Power (Watts): 2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374663-PR02000206801JR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR02
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 6.8 kOhms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 2513943P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513943P
Through Hole Resistors 2513943P
Vishay PR02000206801JR500

Vishay PR02000206801JR500

Supplier's Site
Through Hole Resistors - 2513943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513943
Through Hole Resistors 2513943
Vishay PR02000206801JR500

Vishay PR02000206801JR500

Supplier's Site
Through Hole Resistors - 2513942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513942
Through Hole Resistors 2513942
Vishay PR02000206801JR500

Vishay PR02000206801JR500

Supplier's Site
Through Hole Resistors - 56-PR02000206801JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206801JR500CT-ND
Through Hole Resistors 56-PR02000206801JR500CT-ND
6.8 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000206801JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206801JR500TR-ND
Through Hole Resistors 56-PR02000206801JR500TR-ND
6.8 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RES 6.8K OHM 2W 5% AXIAL - 886-PR02000206801JR500 - Utmel Electronic Limited
Hong Kong, China
RES 6.8K OHM 2W 5% AXIAL
886-PR02000206801JR500
RES 6.8K OHM 2W 5% AXIAL 886-PR02000206801JR500
RES 6.8K OHM 2W 5% AXIAL

RES 6.8K OHM 2W 5% AXIAL

Supplier's Site
Metal Film Resistor, 6.8 Kohm, 2 W, 5%; Resistance Vishay - 53M5262 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.8 Kohm, 2 W, 5%; Resistance Vishay
53M5262
Metal Film Resistor, 6.8 Kohm, 2 W, 5%; Resistance Vishay 53M5262
METAL FILM RESISTOR, 6.8 KOHM, 2 W, 5%; Resistance:6.8kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.8 KOHM, 2 W, 5%; Resistance:6.8kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000206801JR500 1374663-PR02000206801JR500 2513943P 56-PR02000206801JR500CT-ND 886-PR02000206801JR500 53M5262
Product Name 2W 500V Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors RES 6.8K OHM 2W 5% AXIAL Metal Film Resistor, 6.8 Kohm, 2 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details