Vishay PR02000206800JA100 Resistor
Vishay PR02000206800JA100 Resistor
Vishay PR02000206800JA100 Resistor
Resistor 680 Ohm 2 W ± 5 %, PR02000206800JA100, Vishay Product overview: PR02000206800JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 2 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206800JA10
680 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
680 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835723 | 6835723P | 53-PR02000206800JA100 | BC4814CT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | 680 Ohm 2 W Resistor | Through Hole Resistors |
| Technology / Construction | Metal film | METAL FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | AEC-Q200 |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | |
| Power Rating | 2 watts | 2 watts |