Vishay Intertechnology, Inc. Through-Hole 2W Resistor PR02000206202JA100

Description
Metal Film Resistors - Through Hole 2W 62Kohms 5% Product overview: PR02000206202JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206202JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2W 62Kohms 5% Product overview: PR02000206202JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206202JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W Resistor - 53-PR02000206202JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-PR02000206202JA100
Through-Hole 2W Resistor 53-PR02000206202JA100
Metal Film Resistors - Through Hole 2W 62Kohms 5% Product overview: PR02000206202JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206202JA10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 2W 62Kohms 5% Product overview: PR02000206202JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206202JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PR02000206202JA100 - 1035655-PR02000206202JA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PR02000206202JA100
1035655-PR02000206202JA100
Through Hole Resistors - PR02000206202JA100 1035655-PR02000206202JA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035655-PR0200020620 2JA100 Packaging: Cut Tape (CT) Termination: Axial Voltage Rating: 500 V Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Operating Supply Voltage: 500 V Composition: Metal Film Weight: 500.000539 mg Resistance: 62 kΩ Power Rating: 2 W Number of Pins: 2 Width: 3.9 mm Diameter: 3.9 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): 9-1625890-2; RSF2WSJT-73-68K; WR404140A6202J4100; CCF0256K0JKE36; ROX2SJ56K; CFR200J68KPR02000206 202JR500; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 500 V REACH SVHC: Unknown Wire/Cable Diameter: 50 µm Lead Diameter: 580 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035655-PR02000206202JA100
Packaging: Cut Tape (CT)
Termination: Axial
Voltage Rating: 500 V
Length: 12 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Operating Supply Voltage: 500 V
Composition: Metal Film
Weight: 500.000539 mg
Resistance: 62 kΩ
Power Rating: 2 W
Number of Pins: 2
Width: 3.9 mm
Diameter: 3.9 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): 9-1625890-2; RSF2WSJT-73-68K; WR404140A6202J4100; CCF0256K0JKE36; ROX2SJ56K; CFR200J68KPR02000206202JR500;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210090, 8533210090
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Wire/Cable Diameter: 50 µm
Lead Diameter: 580 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-PR02000206202JA100 1035655-PR02000206202JA100
Product Name Through-Hole 2W Resistor Through Hole Resistors - PR02000206202JA100
Technology / Construction Metal Film MetalFilm
Resistance Range 62000 ohms 62000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Operating DC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details