Vishay Precision Group Through Hole Resistors PR02000206201JR500

Description
6.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000206201JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206201JR500CT-ND
Through Hole Resistors 56-PR02000206201JR500CT-ND
6.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

6.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000206201JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206201JR500TR-ND
Through Hole Resistors 56-PR02000206201JR500TR-ND
6.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

6.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RES 6.2K OHM 2W 5% AXIAL - 886-PR02000206201JR500 - Utmel Electronic Limited
Hong Kong, China
RES 6.2K OHM 2W 5% AXIAL
886-PR02000206201JR500
RES 6.2K OHM 2W 5% AXIAL 886-PR02000206201JR500
RES 6.2K OHM 2W 5% AXIAL

RES 6.2K OHM 2W 5% AXIAL

Supplier's Site
Metal Film Resistor, 6.2 Kohm, 2 W, 5%; Resistance Vishay - 53M5261 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.2 Kohm, 2 W, 5%; Resistance Vishay
53M5261
Metal Film Resistor, 6.2 Kohm, 2 W, 5%; Resistance Vishay 53M5261
METAL FILM RESISTOR, 6.2 KOHM, 2 W, 5%; Resistance:6.2kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.2 KOHM, 2 W, 5%; Resistance:6.2kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR02000206201JR500CT-ND 886-PR02000206201JR500 53M5261
Product Name Through Hole Resistors RES 6.2K OHM 2W 5% AXIAL Metal Film Resistor, 6.2 Kohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers