Vishay Precision Group 2W 500V Resistor PR02000206200JR500

Description
2W 620R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000206200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206200JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 620R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000206200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206200JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 500V Resistor - 53-PR02000206200JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-PR02000206200JR500
2W 500V Resistor 53-PR02000206200JR500
2W 620R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000206200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206200JR50 0 can be used for catalog matching and distributor lookup.

2W 620R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000206200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206200JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR02000206200JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206200JR500CT-ND
Through Hole Resistors 56-PR02000206200JR500CT-ND
620 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

620 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000206200JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206200JR500TR-ND
Through Hole Resistors 56-PR02000206200JR500TR-ND
620 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

620 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 620 Ohm, 2 W, 5%; Resistance Vishay - 53M5266 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 620 Ohm, 2 W, 5%; Resistance Vishay
53M5266
Metal Film Resistor, 620 Ohm, 2 W, 5%; Resistance Vishay 53M5266
METAL FILM RESISTOR, 620 OHM, 2 W, 5%; Resistance:620ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 620 OHM, 2 W, 5%; Resistance:620ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 620 Ohm, 2W, 5%, Full Reel; Resistance Vishay - 84R1710 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 620 Ohm, 2W, 5%, Full Reel; Resistance Vishay
84R1710
Metal Film Resistor, 620 Ohm, 2W, 5%, Full Reel; Resistance Vishay 84R1710
METAL FILM RESISTOR, 620 OHM, 2W, 5%, FULL REEL; Resistance:620ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 620 OHM, 2W, 5%, FULL REEL; Resistance:620ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR02000206200JR500 56-PR02000206200JR500CT-ND 53M5266
Product Name 2W 500V Resistor Through Hole Resistors Metal Film Resistor, 620 Ohm, 2 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details