Vishay Precision Group Through Hole Resistors PR02000205608JA100

Description
Vishay PR02000205608JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR02000205608JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835635
Through Hole Resistors 6835635
Vishay PR02000205608JA100 Resistor

Vishay PR02000205608JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835635P
Through Hole Resistors 6835635P
Vishay PR02000205608JA100 Resistor

Vishay PR02000205608JA100 Resistor

Supplier's Site
Through Hole Resistors - 1701823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1701823
Through Hole Resistors 1701823
Vishay PR02000205608JA100 Resistor

Vishay PR02000205608JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4812TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4812TB-ND
Through Hole Resistors BC4812TB-ND
5.6 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

5.6 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4812CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4812CT-ND
Through Hole Resistors BC4812CT-ND
5.6 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

5.6 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 6835635 6835635P BC4812TB-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS AEC-Q200
Resistance Range 5.6 ohms 5.6 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers