560 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
560 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay PR02000205603JA100 Resistor
Vishay PR02000205603JA100 Resistor
Vishay PR02000205603JA100 Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC4811TB-ND | 6835837 | 6835837P |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | Metal film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 5 +/- % |