Vishay Intertechnology, Inc. Through-Hole Resistor PR02000205602FA100

Description
Metal Film Resistors - Through Hole PR02 1% A1 56K Product overview: PR02000205602FA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205602FA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole PR02 1% A1 56K Product overview: PR02000205602FA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205602FA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-PR02000205602FA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PR02000205602FA100
Through-Hole Resistor 53-PR02000205602FA100
Metal Film Resistors - Through Hole PR02 1% A1 56K Product overview: PR02000205602FA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205602FA10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole PR02 1% A1 56K Product overview: PR02000205602FA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205602FA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PR02000205602FA100 - 961297-PR02000205602FA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PR02000205602FA100
961297-PR02000205602FA100
Through Hole Resistors - PR02000205602FA100 961297-PR02000205602FA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961297-PR02000205602 FA100 Length: 12 mm Tolerance: 1 % Operating Supply Voltage: 500 V Resistance: 56 kΩ Width: 3.9 mm Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961297-PR02000205602FA100
Length: 12 mm
Tolerance: 1 %
Operating Supply Voltage: 500 V
Resistance: 56 kΩ
Width: 3.9 mm
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-PR02000205602FA100 961297-PR02000205602FA100
Product Name Through-Hole Resistor Through Hole Resistors - PR02000205602FA100
Technology / Construction Metal Film
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details