Vishay Precision Group Through Hole Resistors PR02000205108JR500

Description
5.1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000205108JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000205108JR500CT-ND
Through Hole Resistors 56-PR02000205108JR500CT-ND
5.1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

5.1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000205108JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000205108JR500TR-ND
Through Hole Resistors 56-PR02000205108JR500TR-ND
5.1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

5.1 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.1 Ohm, 2 W, 5%; Resistance Vishay - 26R4162 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1 Ohm, 2 W, 5%; Resistance Vishay
26R4162
Metal Film Resistor, 5.1 Ohm, 2 W, 5%; Resistance Vishay 26R4162
METAL FILM RESISTOR, 5.1 OHM, 2 W, 5%; Resistance:5.1ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.1 OHM, 2 W, 5%; Resistance:5.1ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 5.1 OHM 2W 5% AXIAL - 886-PR02000205108JR500 - Utmel Electronic Limited
Hong Kong, China
RES 5.1 OHM 2W 5% AXIAL
886-PR02000205108JR500
RES 5.1 OHM 2W 5% AXIAL 886-PR02000205108JR500
RES 5.1 OHM 2W 5% AXIAL

RES 5.1 OHM 2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 56-PR02000205108JR500CT-ND 26R4162 886-PR02000205108JR500
Product Name Through Hole Resistors Metal Film Resistor, 5.1 Ohm, 2 W, 5%; Resistance Vishay RES 5.1 OHM 2W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; Through Hole
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details