Vishay Precision Group Through Hole Resistors PR02000205101JR500

Description
5.1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
5.1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000205101JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000205101JR500TR-ND
Through Hole Resistors 56-PR02000205101JR500TR-ND
5.1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

5.1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000205101JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000205101JR500CT-ND
Through Hole Resistors 56-PR02000205101JR500CT-ND
5.1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

5.1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513923
Through Hole Resistors 2513923
Vishay PR02000205101JR500

Vishay PR02000205101JR500

Supplier's Site
Through Hole Resistors - 2513925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513925P
Through Hole Resistors 2513925P
Vishay PR02000205101JR500

Vishay PR02000205101JR500

Supplier's Site
Through Hole Resistors - 2513925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513925
Through Hole Resistors 2513925
Vishay PR02000205101JR500

Vishay PR02000205101JR500

Supplier's Site
Metal Film Resistor, 5.1 Kohm, 2 W, 5%; Resistance Vishay - 94C2524 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1 Kohm, 2 W, 5%; Resistance Vishay
94C2524
Metal Film Resistor, 5.1 Kohm, 2 W, 5%; Resistance Vishay 94C2524
METAL FILM RESISTOR, 5.1 KOHM, 2 W, 5%; Resistance:5.1kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.1 KOHM, 2 W, 5%; Resistance:5.1kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR02000205101JR500TR-ND 2513923 94C2524
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 5.1 Kohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details