2W 4.7R 5% Metal Film Resistor, Axial, 500V Product overview: PR02000204708JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000204708JA10
Vishay PR02000204708JA100 Resistor
Vishay PR02000204708JA100 Resistor
Vishay PR02000204708JA100 Resistor
4.7 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
4.7 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000204708JA100 | 6835631 | 6835631P | BC4806TB-ND |
| Product Name | 2W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |