Vishay Intertechnology, Inc. Through Hole Resistors PR02000204707JA100

Description
470 mOhms ±5% 1.2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
470 mOhms ±5% 1.2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4805TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4805TB-ND
Through Hole Resistors BC4805TB-ND
470 mOhms ±5% 1.2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

470 mOhms ±5% 1.2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4805CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4805CT-ND
Through Hole Resistors BC4805CT-ND
470 mOhms ±5% 1.2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

470 mOhms ±5% 1.2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number BC4805TB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details